Sullins Connector Solutions, Inc. Headers, Male Pins GRPB322VWVN-RC

Description
"Connector Header Through Hole 64 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 64 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - GRPB322VWVN-RC-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
GRPB322VWVN-RC-ND
Headers, Male Pins GRPB322VWVN-RC-ND
"Connector Header Through Hole 64 position 0.050"" (1.27mm)"

"Connector Header Through Hole 64 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - GRPB322VWVN-RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
GRPB322VWVN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins GRPB322VWVN-RC
CONN HEADER VERT 64POS 1.27MM

CONN HEADER VERT 64POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number GRPB322VWVN-RC-ND GRPB322VWVN-RC
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-134LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details