"Connector Header Through Hole 42 position 0.050"" (1.27mm)"
CONN HEADER VERT 42POS 1.27MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | GRPB212VWVN-RC-ND | GRPB212VWVN-RC |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Current Rating | 1.0 amps | 1.0 amps |