Sullins Connector Solutions, Inc. Rectangular Connectors - GRPB202MWCN-RC GRPB202MWCN-RC

Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 769467-GRPB202MWCN-R C Packaging: Bulk Number of Positions: 40 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: G Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.098" (2.50mm) Insulation Height: 0.134" (3.40mm) Contact Shape: Square Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 769467-GRPB202MWCN-R C Packaging: Bulk Number of Positions: 40 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: G Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.098" (2.50mm) Insulation Height: 0.134" (3.40mm) Contact Shape: Square Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - GRPB202MWCN-RC - 769467-GRPB202MWCN-RC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - GRPB202MWCN-RC
769467-GRPB202MWCN-RC
Rectangular Connectors - GRPB202MWCN-RC 769467-GRPB202MWCN-RC
Manufacturer: Sullins Connector Solutions Win Source Part Number: 769467-GRPB202MWCN-R C Packaging: Bulk Number of Positions: 40 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: G Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.098" (2.50mm) Insulation Height: 0.134" (3.40mm) Contact Shape: Square Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 769467-GRPB202MWCN-RC
Packaging: Bulk
Number of Positions: 40
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA9T), Nylon 9T
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Family Name: G
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.098" (2.50mm)
Insulation Height: 0.134" (3.40mm)
Contact Shape: Square
Contact Length - Mating: 0.118" (3.00mm)
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 769467-GRPB202MWCN-RC
Product Name Rectangular Connectors - GRPB202MWCN-RC
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 734-104/107-000 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers