Manufacturer: Sullins Connector Solutions
Win Source Part Number: 872983-GRPB041VWVN-R
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 4 position 0.050" (1.27mm)
Package: Bulk
Mounting: Through Hole
Family Name: GRPB041
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: GRPB041VWVNRC, S9014E-04
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 872983-GRPB041VWVN-RC | S9014E-04-ND |
| Product Name | Rectangular Connectors - GRPB041VWVN-RC | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |