"Connector Header Through Hole 3 position 0.050"" (1.27mm)"
Manufacturer: Sullins Connector Solutions
Manufacturer: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 3
Number of Rows: 1
Style: Board to Board or Cable
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S9014E-03-ND | |
| Product Name | Headers, Male Pins | Rectangular Connectors - GRPB031VWVN-RC |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |