The GMC28DREH is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring a contact center spacing of .100,Äù [2.54 mm] and an insulator height of .431,Äù [10.95 mm]. It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications. It can accommodate PCBs with thicknesses of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm] or .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm]. The product also offers options for molded-in keys and various termination types, enhancing its adaptability for different design requirements.
CONN EDGE DUAL FMALE 56POS 0.100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GMC28DREH |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |