Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GMC20DREN-S734

Description
CONN EDGE DUAL FMALE 40POS 0.100
Description
CONN EDGE DUAL FMALE 40POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The GMC20DREN-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features a .100,Äù [2.54 mm] contact center spacing and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milli Ohms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The GMC20DREN-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features a .100,Äù [2.54 mm] contact center spacing and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milli Ohms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GMC20DREN-S734 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GMC20DREN-S734
Card Edge Connectors - Edgeboard Connectors GMC20DREN-S734
CONN EDGE DUAL FMALE 40POS 0.100

CONN EDGE DUAL FMALE 40POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GMC20DREN-S734
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details