Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GMC15DRYN-S93

Description
CONN EDGE DUAL FMALE 30POS 0.100
Description
CONN EDGE DUAL FMALE 30POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The GMC15DRYN-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is UL flammability rated at 94V-0. The connector is suitable for dip solder, eyelet, or right-angle terminations, accommodating various mounting styles including side mounting and floating bobbin options. The product is RoHS compliant, with lead-free plating options available. This connector is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The GMC15DRYN-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is UL flammability rated at 94V-0. The connector is suitable for dip solder, eyelet, or right-angle terminations, accommodating various mounting styles including side mounting and floating bobbin options. The product is RoHS compliant, with lead-free plating options available. This connector is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GMC15DRYN-S93 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GMC15DRYN-S93
Card Edge Connectors - Edgeboard Connectors GMC15DRYN-S93
CONN EDGE DUAL FMALE 30POS 0.100

CONN EDGE DUAL FMALE 30POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GMC15DRYN-S93
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products