Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors - GMA44DRMD GMA44DRMD

Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 1041004-GMA44DRMD Packaging: Tray Number of Positions: 88 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Loop Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 44 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 1041004-GMA44DRMD Packaging: Tray Number of Positions: 88 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Loop Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 44 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GMA44DRMD - 1041004-GMA44DRMD - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - GMA44DRMD
1041004-GMA44DRMD
Card Edge Connectors - Edgeboard Connectors - GMA44DRMD 1041004-GMA44DRMD
Manufacturer: Sullins Connector Solutions Win Source Part Number: 1041004-GMA44DRMD Packaging: Tray Number of Positions: 88 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Loop Bellows Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 44 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 1041004-GMA44DRMD
Packaging: Tray
Number of Positions: 88
Pitch: 0.125" (3.18mm)
Color: Black
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Material - Insulation: Polyamide (PA9T), Nylon 9T
Gender: Female
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 44
Card Thickness: 0.062" (1.57mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1041004-GMA44DRMD
Product Name Card Edge Connectors - Edgeboard Connectors - GMA44DRMD
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details