The GEC49DRYN-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features a contact center spacing of .100,Äù [2.54 mm] and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL Flammability Rating 94V-0. This connector is suitable for various termination types, including dip solder, eyelet, and right angle configurations. It accommodates a PCB thickness of .093,Äù [2.36 mm] and offers options for molded-in keys. The connector is also RoHS compliant, with lead-free platings available, including gold and pure tin finishes. The design includes features for mounting, such as #4-40 clearance holes and options for side mounting or floating bobbin configurations. Engineers should consider this connector for applications requiring reliable connections in compact spaces, particularly where PCB compatibility and low resistance are critical.
CONN EDGE DUAL FMALE 98POS 0.100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GEC49DRYN-S93 |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |