The GCM36DRSI is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications. This product is suitable for engineers looking for reliable edgeboard connections in their designs.
CONN EDGE DUAL FMALE 72POS 0.156
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GCM36DRSI |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |