The GCM15DRST-S273 is a female card edge connector designed for use with .093,Äù or .125,Äù thick mating PCBs. It features a contact center spacing of .156,Äù and an insulator height of .610,Äù. The connector supports various termination types, including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, and PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant, with lead-free plating options for the contacts. This product is suitable for applications requiring reliable electrical connections in compact spaces.
CONN EDGE DUAL FMALE 30POS 0.156
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GCM15DRST-S273 |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |