The GCB30DHLR Card Edge Connector from Lingto Electronic Limited features a high-density design with .050,Äù (1.27 mm) contact centers and a .610,Äù (15.49 mm) insulator height. It is compatible with mating PCBs of thicknesses .031,Äù (0.79 mm), .062,Äù (1.57 mm), or .093,Äù (2.36 mm). The connector utilizes high reliability hairpin bellow and cantilever contacts, rated for 1 Amp current per contact when fully energized. The insulator material options include PPS or PA9T, and it has a UL flammability rating of 94V-0. The operating temperature range is from -65°C to +200°C. The connector supports various termination types, including dip solder, card extender, and surface mount configurations. It is designed for applications requiring robust electrical connections in compact spaces.
CONN EDGE DUAL FMALE 60POS 0.050
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GCB30DHLR |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |