Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors GCB20DHLD

Description
Win Source Part Number: 1126262-GCB20DHLD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20
Request a Quote Datasheet
Description
Win Source Part Number: 1126262-GCB20DHLD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1126262-GCB20DHLD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1126262-GCB20DHLD
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1126262-GCB20DHLD
Win Source Part Number: 1126262-GCB20DHLD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20

Win Source Part Number: 1126262-GCB20DHLD
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Color: Black
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA9T), Nylon 9T
Gender: Female
Standard Package: 10
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: GCB20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1126262-GCB20DHLD
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details