Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors GCB20DHAD

Description
Win Source Part Number: 969892-GCB20DHAD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20
Request a Quote Datasheet
Description
Win Source Part Number: 969892-GCB20DHAD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 969892-GCB20DHAD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
969892-GCB20DHAD
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 969892-GCB20DHAD
Win Source Part Number: 969892-GCB20DHAD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 40 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Polyamide (PA9T), Nylon 9T Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: GCB20

Win Source Part Number: 969892-GCB20DHAD
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Color: Black
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA9T), Nylon 9T
Gender: Female
Standard Package: 1
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: GCB20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 969892-GCB20DHAD
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details