Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GCA50DTKD

Description
CONN EDGE DUAL FMALE 100POS .125
Description
CONN EDGE DUAL FMALE 100POS .125
Datasheet
Datasheet Summary
Powered by GS/AI

The GCA50DTKD is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating thicknesses of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .125,Äù [3.18 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli Ohms at rated current. The insulator material options include PBT, PPS, or PA9T, and it is available with molded-in keys. The connector meets UL flammability rating 94V-0 and is RoHS compliant with lead-free plating options. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The GCA50DTKD is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating thicknesses of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .125,Äù [3.18 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli Ohms at rated current. The insulator material options include PBT, PPS, or PA9T, and it is available with molded-in keys. The connector meets UL flammability rating 94V-0 and is RoHS compliant with lead-free plating options. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GCA50DTKD - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GCA50DTKD
Card Edge Connectors - Edgeboard Connectors GCA50DTKD
CONN EDGE DUAL FMALE 100POS .125

CONN EDGE DUAL FMALE 100POS .125

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GCA50DTKD
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details