The GCA40DTBS is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .125,Äù [3.18 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, and the connector is compliant with UL flammability rating 94V-0. The product also offers options for molded-in keys and is RoHS compliant with lead-free plating. Engineers considering this connector should note its suitability for applications requiring reliable electrical connections in compact spaces, as well as its compatibility with standard PCB thicknesses.
CONN EDGE DUAL FMALE 80POS 0.125
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | GCA40DTBS |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |