"Connector Header Surface Mount 68 position 0.100"" (2.54mm)"
CONN HEADER SMD 68POS 2.54MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S2351E-34-ND | GBC34DABN-M30 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Current Rating | 3.0 amps | 3.0 amps |