"Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)"
CONN HEADER SMD R/A 28POS 2.54MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S1143E-28-ND | GBC28SGSN-M89 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Current Rating | 3.0 amps | 3.0 amps |