Sullins Connector Solutions, Inc. Edgeboard Connectors EZC05DRAS

Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - S1051-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S1051-ND
Edgeboard Connectors S1051-ND
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - EZC05DRAS - 793487-EZC05DRAS - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - EZC05DRAS
793487-EZC05DRAS
Card Edge Connectors - Edgeboard Connectors - EZC05DRAS 793487-EZC05DRAS
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793487-EZC05DRAS Packaging: Tray Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Blue Operating Temperature Range: -65°C ~ 125°C Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 5 Card Thickness: 0.062" (1.57mm) Flange Feature: Side Mount Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Part Status: Obsolete(EOL) Family Name: C Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): EBC05DRAS ; Introduction Date: October 03, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793487-EZC05DRAS
Packaging: Tray
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Blue
Operating Temperature Range: -65°C ~ 125°C
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 5
Card Thickness: 0.062" (1.57mm)
Flange Feature: Side Mount Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Part Status: Obsolete(EOL)
Family Name: C
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): EBC05DRAS ;
Introduction Date: October 03, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number S1051-ND 793487-EZC05DRAS
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - EZC05DRAS
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Card Edge Connectors - 1-5530843-0 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
4 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details