Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors EMC10DRYN

Description
Win Source Part Number: 1350529-EMC10DRYN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 10 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EMC10
Request a Quote Datasheet
Description
Win Source Part Number: 1350529-EMC10DRYN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 10 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EMC10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1350529-EMC10DRYN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1350529-EMC10DRYN
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1350529-EMC10DRYN
Win Source Part Number: 1350529-EMC10DRYN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 10 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EMC10

Win Source Part Number: 1350529-EMC10DRYN
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Blue
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Standard Package: 1
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 10
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: EMC10

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - EMC10DRYN - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EMC10DRYN
Card Edge Connectors - Edgeboard Connectors EMC10DRYN
CONN EDGE DUAL FMALE 20POS 0.100

CONN EDGE DUAL FMALE 20POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1350529-EMC10DRYN EMC10DRYN
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers