Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EEC65DRTH-S93

Description
CONN EDGE DUAL FMALE 130POS .100
Description
CONN EDGE DUAL FMALE 130POS .100
Datasheet
Datasheet Summary
Powered by GS/AI

The EEC65DRTH-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. This connector is suitable for various termination types, including dip solder, eyelet, and right angle configurations. It accommodates mounting styles with options for clearance holes and side mounting. The connector is RoHS compliant, with lead-free platings available, including gold and pure tin finishes. The design includes molded-in keys for proper alignment during installation. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, mounting style, and material compatibility.

Datasheet Summary
Powered by GS/AI

The EEC65DRTH-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. This connector is suitable for various termination types, including dip solder, eyelet, and right angle configurations. It accommodates mounting styles with options for clearance holes and side mounting. The connector is RoHS compliant, with lead-free platings available, including gold and pure tin finishes. The design includes molded-in keys for proper alignment during installation. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, mounting style, and material compatibility.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EEC65DRTH-S93 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EEC65DRTH-S93
Card Edge Connectors - Edgeboard Connectors EEC65DRTH-S93
CONN EDGE DUAL FMALE 130POS .100

CONN EDGE DUAL FMALE 130POS .100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EEC65DRTH-S93
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products