Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ECM36DCCT-S189

Description
CONN EDGE DUAL FMALE 72POS 0.156
Description
CONN EDGE DUAL FMALE 72POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The ECM36DCCT-S189 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli Ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The product is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications. The modification code -S189 indicates a row spacing of .200,Äù [5.08 mm] for right angle configurations. This connector is suitable for engineers looking for reliable edgeboard connections in their designs.

Datasheet Summary
Powered by GS/AI

The ECM36DCCT-S189 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli Ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The product is RoHS compliant and offers multiple contact finishes, ensuring compatibility with various applications. The modification code -S189 indicates a row spacing of .200,Äù [5.08 mm] for right angle configurations. This connector is suitable for engineers looking for reliable edgeboard connections in their designs.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ECM36DCCT-S189 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ECM36DCCT-S189
Card Edge Connectors - Edgeboard Connectors ECM36DCCT-S189
CONN EDGE DUAL FMALE 72POS 0.156

CONN EDGE DUAL FMALE 72POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ECM36DCCT-S189
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details