Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ECM30DCTD-S288

Description
CONN EDGE DUAL FMALE 60POS 0.156
Description
CONN EDGE DUAL FMALE 60POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The ECM30DCTD-S288 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The ECM30DCTD-S288 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials available include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ECM30DCTD-S288 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ECM30DCTD-S288
Card Edge Connectors - Edgeboard Connectors ECM30DCTD-S288
CONN EDGE DUAL FMALE 60POS 0.156

CONN EDGE DUAL FMALE 60POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ECM30DCTD-S288
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details