The ECC50DKUN is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector is suitable for applications requiring reliable electrical connections in compact spaces.
CONN EDGE DUAL FMALE 100POS .100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | ECC50DKUN |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |