Manufacturer: Sullins Connector Solutions
Win Source Part Number: 876366-ECC49DTKH-S42
Features: Position Connector
Package: Tray
Family Name: ECC49
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 876366-ECC49DTKH-S420 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - ECC49DTKH-S420 |
| Connector Type | Card Edge Connector |