Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ECC40DTBN

Description
CONN EDGE DUAL FMALE 80POS 0.100
Description
CONN EDGE DUAL FMALE 80POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The ECC40DTBN is a female card edge connector designed for use with printed circuit boards (PCBs) that have a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector can accommodate different mounting styles and offers options for molded-in keys. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The ECC40DTBN is a female card edge connector designed for use with printed circuit boards (PCBs) that have a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .100,Äù [2.54 mm] contact centers and a height of .610,Äù [15.49 mm] for the insulator. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, and it is compliant with UL flammability rating 94V-0. The connector can accommodate different mounting styles and offers options for molded-in keys. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ECC40DTBN - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ECC40DTBN
Card Edge Connectors - Edgeboard Connectors ECC40DTBN
CONN EDGE DUAL FMALE 80POS 0.100

CONN EDGE DUAL FMALE 80POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ECC40DTBN
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data