Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ECC28DRTS-S734

Description
CONN EDGE DUAL FMALE 56POS 0.100
Description
CONN EDGE DUAL FMALE 56POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The ECC28DRTS-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations. It is compatible with both .062,Äù [1.57 mm] and .031,Äù [0.79 mm] PCBs, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The ECC28DRTS-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations. It is compatible with both .062,Äù [1.57 mm] and .031,Äù [0.79 mm] PCBs, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ECC28DRTS-S734 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ECC28DRTS-S734
Card Edge Connectors - Edgeboard Connectors ECC28DRTS-S734
CONN EDGE DUAL FMALE 56POS 0.100

CONN EDGE DUAL FMALE 56POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ECC28DRTS-S734
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details