Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBM24DRYI-S13

Description
CONN EDGE DUAL FMALE 48POS 0.156
Description
CONN EDGE DUAL FMALE 48POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The EBM24DRYI-S13 is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. This connector supports a current rating of 3 Amps per contact, with a maximum contact resistance of 30 milli-ohms at rated current. The connector is UL flammability rated at 94V-0, ensuring compliance with safety standards. Termination options include dip solder and eyelet configurations, with the eyelet accommodating 3-#22 AWG wires. The connector is available with molded-in keys for polarization and can be modified for card extender applications. It is constructed from materials such as PBT and phosphor bronze, with various plating options available, including RoHS compliant finishes. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The EBM24DRYI-S13 is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. This connector supports a current rating of 3 Amps per contact, with a maximum contact resistance of 30 milli-ohms at rated current. The connector is UL flammability rated at 94V-0, ensuring compliance with safety standards. Termination options include dip solder and eyelet configurations, with the eyelet accommodating 3-#22 AWG wires. The connector is available with molded-in keys for polarization and can be modified for card extender applications. It is constructed from materials such as PBT and phosphor bronze, with various plating options available, including RoHS compliant finishes. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBM24DRYI-S13 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBM24DRYI-S13
Card Edge Connectors - Edgeboard Connectors EBM24DRYI-S13
CONN EDGE DUAL FMALE 48POS 0.156

CONN EDGE DUAL FMALE 48POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBM24DRYI-S13
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products