Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793691-EBM22MMNN
Packaging: Tray
Number of Positions: 44
Pitch: 0.156" (3.96mm)
Color: Blue
Operating Temperature Range: -65°C ~ 125°C
Features: Card Extender
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Male
Mounting: Board Edge, Straddle Mount
Card Type: Fits Female Edgecards
Number of Positions/Bay/Row: 22
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Family Name: E
Categories: Connectors, Interconnects
Introduction Date: March 26, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 793691-EBM22MMNN | S7367-ND |
| Product Name | Card Edge Connectors - Edgeboard Connectors - EBM22MMNN | Edgeboard Connectors |
| Connector Type | Card Edge Connector | |
| Termination | Solder | |
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount |