Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors EBM22DRXN

Description
Win Source Part Number: 1352169-EBM22DRXN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 44 Pitch: 0.156" (3.96mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 22 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EBM22
Request a Quote Datasheet
Description
Win Source Part Number: 1352169-EBM22DRXN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 44 Pitch: 0.156" (3.96mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 22 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EBM22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1352169-EBM22DRXN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1352169-EBM22DRXN
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1352169-EBM22DRXN
Win Source Part Number: 1352169-EBM22DRXN Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 44 Pitch: 0.156" (3.96mm) Color: Blue Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 22 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: EBM22

Win Source Part Number: 1352169-EBM22DRXN
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Number of Positions: 44
Pitch: 0.156" (3.96mm)
Color: Blue
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Standard Package: 1
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 22
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: EBM22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1352169-EBM22DRXN
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details