Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBM22DRST-S664

Description
CONN EDGE DUAL FMALE 44POS 0.156
Description
CONN EDGE DUAL FMALE 44POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The EBM22DRST-S664 is a female card edge connector designed for use with .125,Äù (3.18 mm) thick mating PCBs. It features a contact center spacing of .156,Äù (3.96 mm) and an insulator height of .610,Äù (15.49 mm). The connector supports various termination types, including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, and the connector is compliant with UL flammability rating 94V-0. The product is RoHS compliant, with lead-free plating options for the contacts. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The EBM22DRST-S664 is a female card edge connector designed for use with .125,Äù (3.18 mm) thick mating PCBs. It features a contact center spacing of .156,Äù (3.96 mm) and an insulator height of .610,Äù (15.49 mm). The connector supports various termination types, including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milli-ohms at rated current. The insulator materials available include PBT, PPS, or PA9T, and the connector is compliant with UL flammability rating 94V-0. The product is RoHS compliant, with lead-free plating options for the contacts. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBM22DRST-S664 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBM22DRST-S664
Card Edge Connectors - Edgeboard Connectors EBM22DRST-S664
CONN EDGE DUAL FMALE 44POS 0.156

CONN EDGE DUAL FMALE 44POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBM22DRST-S664
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details