Sullins Connector Solutions, Inc. Edgeboard Connectors EBM18MMMD

Description
"36 Position Male Connector Fits Female Edgecards Gold 0.156"" (3.96mm) Blue"
Request a Quote Datasheet
Description
"36 Position Male Connector Fits Female Edgecards Gold 0.156"" (3.96mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - S7352-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S7352-ND
Edgeboard Connectors S7352-ND
"36 Position Male Connector Fits Female Edgecards Gold 0.156"" (3.96mm) Blue"

"36 Position Male Connector Fits Female Edgecards Gold 0.156"" (3.96mm) Blue"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number S7352-ND
Product Name Edgeboard Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Terminals - 1207 - 853836-1207 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers