Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBC60DRXS

Description
CONN EDGE DUAL FMALE 120POS .100
Description
CONN EDGE DUAL FMALE 120POS .100
Datasheet
Datasheet Summary
Powered by GS/AI

The EBC60DRXS is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications. It includes options for molded-in keys and is RoHS compliant with lead-free plating. The connector's design accommodates specific PCB thicknesses and offers a range of termination types, ensuring compatibility with different mounting styles and configurations.

Datasheet Summary
Powered by GS/AI

The EBC60DRXS is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications. It includes options for molded-in keys and is RoHS compliant with lead-free plating. The connector's design accommodates specific PCB thicknesses and offers a range of termination types, ensuring compatibility with different mounting styles and configurations.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBC60DRXS - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBC60DRXS
Card Edge Connectors - Edgeboard Connectors EBC60DRXS
CONN EDGE DUAL FMALE 120POS .100

CONN EDGE DUAL FMALE 120POS .100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBC60DRXS
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers