Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBC44DREH-S93

Description
CONN EDGE DUAL FMALE 88POS 0.100
Description
CONN EDGE DUAL FMALE 88POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The EBC44DREH-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards (PCBs) with a contact center spacing of .100,Äù [2.54 mm]. It features an insulator height of .431,Äù [10.95 mm] and supports various termination types including dip solder, eyelet, and right angle configurations. The connector is rated for a maximum current of 3 Amps per contact and has a contact resistance of 30 milliOhms maximum at rated current. The insulator materials available include PBT, PPS, PA9T, and PEEK, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers various contact finishes, including gold and pure tin options. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The EBC44DREH-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards (PCBs) with a contact center spacing of .100,Äù [2.54 mm]. It features an insulator height of .431,Äù [10.95 mm] and supports various termination types including dip solder, eyelet, and right angle configurations. The connector is rated for a maximum current of 3 Amps per contact and has a contact resistance of 30 milliOhms maximum at rated current. The insulator materials available include PBT, PPS, PA9T, and PEEK, with a UL flammability rating of 94V-0. The connector is RoHS compliant and offers various contact finishes, including gold and pure tin options. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBC44DREH-S93 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBC44DREH-S93
Card Edge Connectors - Edgeboard Connectors EBC44DREH-S93
CONN EDGE DUAL FMALE 88POS 0.100

CONN EDGE DUAL FMALE 88POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBC44DREH-S93
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details