Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors EBC36DRTN-S13

Description
CONN EDGE DUAL FMALE 72POS 0.100
Description
CONN EDGE DUAL FMALE 72POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The EBC36DRTN-S13 is a female card edge connector designed for use with .062,Äù [1.57 mm] or .031,Äù [0.79 mm] mating PCBs. It features a contact center spacing of .100,Äù [2.54 mm] and an insulator height of .431,Äù [10.95 mm]. The connector is rated for a maximum current of 3 Amps per contact and has a contact resistance of 30 milliOhms maximum at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector supports various termination types including dip solder and eyelet configurations, and is available with molded-in keys for polarization. It is RoHS compliant and features lead-free plating options. The connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable choice for engineers looking for durable and efficient edgeboard connectors.

Datasheet Summary
Powered by GS/AI

The EBC36DRTN-S13 is a female card edge connector designed for use with .062,Äù [1.57 mm] or .031,Äù [0.79 mm] mating PCBs. It features a contact center spacing of .100,Äù [2.54 mm] and an insulator height of .431,Äù [10.95 mm]. The connector is rated for a maximum current of 3 Amps per contact and has a contact resistance of 30 milliOhms maximum at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector supports various termination types including dip solder and eyelet configurations, and is available with molded-in keys for polarization. It is RoHS compliant and features lead-free plating options. The connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable choice for engineers looking for durable and efficient edgeboard connectors.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - EBC36DRTN-S13 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
EBC36DRTN-S13
Card Edge Connectors - Edgeboard Connectors EBC36DRTN-S13
CONN EDGE DUAL FMALE 72POS 0.100

CONN EDGE DUAL FMALE 72POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number EBC36DRTN-S13
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers