"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793772-EBC30DRTH-S93
Packaging: Tray
Number of Positions: 60
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Blue
Operating Temperature Range: -65°C ~ 125°C
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 30
Card Thickness: 0.093" (2.36mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Family Name: EBC
Categories: Connectors, Interconnects
Introduction Date: March 31, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S9674-ND | 793772-EBC30DRTH-S93 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - EBC30DRTH-S93 |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) |