Sullins Connector Solutions, Inc. Edgeboard Connectors EBC10MMMD

Description
"20 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet
Description
"20 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - S7294-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S7294-ND
Edgeboard Connectors S7294-ND
"20 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Blue"

"20 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Blue"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number S7294-ND
Product Name Edgeboard Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details