Sullins Connector Solutions, Inc. Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors EBC10DRXH

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Package: Tray
Product Status: Active
Card Type: Non Specified - Dual Edge
Gender: Female
Number of Positions: 20
Card Thickness: 0.062" (1.57mm)
Number of Rows: 2

Buy Now Datasheet
Edgeboard Connectors - S3303-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S3303-ND
Edgeboard Connectors S3303-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number S3303-ND
Product Name Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111678-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51628-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details