Sullins Connector Solutions, Inc. Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors EBC10DCWN

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors
Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors Package: Tray Product Status: Active Card Type: Non Specified - Dual Edge Gender: Female Number of Positions: 20 Card Thickness: 0.062" (1.57mm) Number of Rows: 2 Mounting Type: Through Hole

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors
Package: Tray
Product Status: Active
Card Type: Non Specified - Dual Edge
Gender: Female
Number of Positions: 20
Card Thickness: 0.062" (1.57mm)
Number of Rows: 2
Mounting Type: Through Hole

Buy Now Datasheet
Edgeboard Connectors - S3299-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S3299-ND
Edgeboard Connectors S3299-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number S3299-ND
Product Name Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-090STLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99267-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details