Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ACM08DSEN-S243

Description
CONN EDGE DUAL FMALE 16POS 0.156
Description
CONN EDGE DUAL FMALE 16POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The ACM08DSEN-S243 is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and can accept wire sizes of 3-#22 AWG. The design includes options for molded-in keys and various mounting styles, making it versatile for different applications. The materials used for the insulator and contacts include PBT and phosphor bronze, with RoHS-compliant plating options available. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, PCB compatibility, and mounting preferences.

Datasheet Summary
Powered by GS/AI

The ACM08DSEN-S243 is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and can accept wire sizes of 3-#22 AWG. The design includes options for molded-in keys and various mounting styles, making it versatile for different applications. The materials used for the insulator and contacts include PBT and phosphor bronze, with RoHS-compliant plating options available. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current capacity, PCB compatibility, and mounting preferences.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ACM08DSEN-S243 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ACM08DSEN-S243
Card Edge Connectors - Edgeboard Connectors ACM08DSEN-S243
CONN EDGE DUAL FMALE 16POS 0.156

CONN EDGE DUAL FMALE 16POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ACM08DSEN-S243
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details