Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors ACC05DRTH-S734

Description
CONN EDGE DUAL FMALE 10POS 0.100
Description
CONN EDGE DUAL FMALE 10POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The ACC05DRTH-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications. Additionally, molded-in keys are available for polarization, enhancing the reliability of connections.

Datasheet Summary
Powered by GS/AI

The ACC05DRTH-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. The connector is suitable for dip solder, eyelet, and right-angle terminations, making it versatile for various applications. Additionally, molded-in keys are available for polarization, enhancing the reliability of connections.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - ACC05DRTH-S734 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
ACC05DRTH-S734
Card Edge Connectors - Edgeboard Connectors ACC05DRTH-S734
CONN EDGE DUAL FMALE 10POS 0.100

CONN EDGE DUAL FMALE 10POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number ACC05DRTH-S734
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details