Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors ACB50DHBD

Description
Win Source Part Number: 967504-ACB50DHBD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 5145154-4; 5145167-4; 5145154-8; 5650181-1; 1-5145167-2; 5145090-6; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50
Request a Quote Datasheet
Description
Win Source Part Number: 967504-ACB50DHBD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 5145154-4; 5145167-4; 5145154-8; 5650181-1; 1-5145167-2; 5145090-6; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 967504-ACB50DHBD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
967504-ACB50DHBD
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 967504-ACB50DHBD
Win Source Part Number: 967504-ACB50DHBD Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 5145154-4; 5145167-4; 5145154-8; 5650181-1; 1-5145167-2; 5145090-6; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50

Win Source Part Number: 967504-ACB50DHBD
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Color: Black
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Beryllium Copper
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Standard Package: 10
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 50
Card Thickness: 0.062" (1.57mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 5145154-4; 5145167-4; 5145154-8; 5650181-1; 1-5145167-2; 5145090-6;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: ACB50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 967504-ACB50DHBD
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details