Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors ACB50DHAN

Description
Win Source Part Number: 1122649-ACB50DHAN Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50
Request a Quote Datasheet
Description
Win Source Part Number: 1122649-ACB50DHAN Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1122649-ACB50DHAN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1122649-ACB50DHAN
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1122649-ACB50DHAN
Win Source Part Number: 1122649-ACB50DHAN Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 100 Pitch: 0.050" (1.27mm) Color: Black Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 10 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACB50

Win Source Part Number: 1122649-ACB50DHAN
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Color: Black
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Beryllium Copper
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Standard Package: 10
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 50
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: ACB50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1122649-ACB50DHAN
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details