Material Plastic (PC)
Finish Black
Weight of Item (g) 0.32
Length or Depth of Item when closed (mm) 19
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 5.5
Height of Item (in) 0.25
Width of Item (mm) 10
Width of Item (in) 0.4375
Max. Torque (kgf-cm/ea) 0.02
Max. Torque (lbs-in/ea) 0.02
Max. Torque (kgf-cm/pr) 0.04
Max. Torque (lbs-in/pr) 0.04
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (PC)
Finish Black
Weight of Item (g) 0.32
Length or Depth of Item when closed (mm) 19
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 5.5
Height of Item (in) 0.25
Width of Item (mm) 10
Width of Item (in) 0.4375
Max. Torque (kgf-cm/ea) 0.02
Max. Torque (lbs-in/ea) 0.02
Max. Torque (kgf-cm/pr) 0.04
Max. Torque (lbs-in/pr) 0.04
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SRT-E2-200 is a two-way rotary damper with a polycarbonate body and polyacetal gear, offering a torque of 20 gf·cm (0.28 in·oz) at 20 rpm and 23°C, and weighs 0.32 g. It is supplied without a gear.
Datasheet Summary Powered by GS/AI
The SRT-E2-200 is a two-way rotary damper with a polycarbonate body and polyacetal gear, offering a torque of 20 gf·cm (0.28 in·oz) at 20 rpm and 23°C, and weighs 0.32 g. It is supplied without a gear.
Material Plastic (PC)
Finish Black
Weight of Item (g) 0.32
Length or Depth of Item when closed (mm) 19
Length or Depth of Item when closed (in) 0.75
Height of Item (mm) 5.5
Height of Item (in) 0.25
Width of Item (mm) 10
Width of Item (in) 0.4375
Max. Torque (kgf-cm/ea) 0.02
Max. Torque (lbs-in/ea) 0.02
Max. Torque (kgf-cm/pr) 0.04
Max. Torque (lbs-in/pr) 0.04
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N