Western Numerical Control Topcoated. General Purpose 530000

Description
500 Labels per roll 16 Rolls Per Carton Perfed, 1 inch Core, 5 inch OD
Description
500 Labels per roll 16 Rolls Per Carton Perfed, 1 inch Core, 5 inch OD

Suppliers

Company
Product
Description
Supplier Links
Topcoated. General Purpose - 530000 - Western Numerical Control
Phoenix, AZ, USA
Topcoated. General Purpose
530000
Topcoated. General Purpose 530000
500 Labels per roll 16 Rolls Per Carton Perfed, 1 inch Core, 5 inch OD

500 Labels per roll
16 Rolls Per Carton

Perfed, 1 inch Core, 5 inch OD

Supplier's Site

Technical Specifications

  Western Numerical Control
Product Category Label Materials
Product Number 530000
Product Name Topcoated. General Purpose
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 7588011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details