Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
WESTERN NUMERICAL CONTROL
510041 -- GENERAL PURPOSE LABEL W/PERF
Western Numerical Control
General Purpose Label w/Perf
510041
Description
2900 Labels per Roll 4 Rolls per Carton Perfed
Western Numerical Control
Done
Description
2900 Labels per Roll 4 Rolls per Carton Perfed
Suppliers
Company
Product
Description
Supplier Links
Western Numerical Control
Phoenix, AZ, USA
General Purpose Label w/Perf
510041
General Purpose Label w/Perf
510041
2900 Labels per Roll 4 Rolls per Carton Perfed
2900 Labels per Roll
4 Rolls per Carton
Perfed
Supplier's Site
Technical Specifications
Western Numerical Control
Product Category
Label Materials
Product Number
510041
Product Name
General Purpose Label w/Perf
Color
WHITE
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Self-laminating label
211-151
Specs
Materials of Construction
Polyester
View Details
2
suppliers
Festo Corporation
Inscription label
ASLR-C-E4
View Details
Polyonics
Double Coated Tag
XF-610
Specs
Materials of Construction
Plastic / Film
Thickness
0.0055 inches (0.1397 mm)
View Details
RS Components, Ltd.
Label Sheets
4846305
Specs
Features
Permanent
Color
White
Width
5.65 inches (144 mm)
View Details