Sturtevant Richmont Dial Torque Wrench - MD - 1000 850722

Description
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.
Description
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.

Suppliers

Company
Product
Description
Supplier Links
Dial Torque Wrench - MD - 1000 - 850722 - Sturtevant Richmont
Carol Stream, IL, USA
Dial Torque Wrench - MD - 1000
850722
Dial Torque Wrench - MD - 1000 850722
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.

Dial Torque Wrenches - MD-Series

Applications

The S/R MD-Series of Dial Torque Wrenches are ideal for any application where:

  • A visible reading of the torque is desired
  • A retained measurement of the peak torque is desired
  • The user can see the face of the tool when torque is being applied
  • Accuracy better than that of a clicker-type torque wrench is desired
  • The application is non-destructive
  • Rotation torque of an assembly is a specification

These needs are common in high-precision assembly operations, fastener testing (in-process/final/receiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque.

Features and Characteristics

  • Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789.
  • Oversized dial face is extremely easy to read and helps to eliminate parallax error.
  • A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification.
  • Heavy duty dial guard protects against breakage.
  • Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters.
  • On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use.
  • Each wrench comes in its own storage case.
  • A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity.
  • FREE NIST-traceable tabulated certification included.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Wrenches
Product Number 850722
Product Name Dial Torque Wrench - MD - 1000
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details