Sturtevant Richmont Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrench CCM 600Nm 810794

Description
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability to engage fasteners with different types of heads is needed A socket cannot be used on some of the fasteners to be tightened It is desirable to minimize the number of torque wrenches in the location These conditions are frequently found in maintenance applications of varying types, and in some assembly operations. When they are encountered, the CCM-Series tools are often an excellent choice. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. S/R Dovetail connects with over 100 S/R Interchangeable Heads for amazing versatillity. Strong audible and tactile impulse when the set torque is achieved. Tools of 150 foot-pounds/200 Nm capacity and below are calibrated for use with S/R Interchangeable Heads of 1 7/16” CCL (Common Center Line); tools above those levels are calibrated for use with S/R Interchangeable Heads of 3 7/8” CCL. When switching among heads of the same CCL, the heads may be interchanged with no need for recalibration. Excellent audible and tactile impulse when set torque is achieved. Neoprene rubber grip offers oil and chemical resistance, as well as cushioning and girm grip for good ergonomics. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Includes FREE certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds and blue for Nm.
Description
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability to engage fasteners with different types of heads is needed A socket cannot be used on some of the fasteners to be tightened It is desirable to minimize the number of torque wrenches in the location These conditions are frequently found in maintenance applications of varying types, and in some assembly operations. When they are encountered, the CCM-Series tools are often an excellent choice. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. S/R Dovetail connects with over 100 S/R Interchangeable Heads for amazing versatillity. Strong audible and tactile impulse when the set torque is achieved. Tools of 150 foot-pounds/200 Nm capacity and below are calibrated for use with S/R Interchangeable Heads of 1 7/16” CCL (Common Center Line); tools above those levels are calibrated for use with S/R Interchangeable Heads of 3 7/8” CCL. When switching among heads of the same CCL, the heads may be interchanged with no need for recalibration. Excellent audible and tactile impulse when set torque is achieved. Neoprene rubber grip offers oil and chemical resistance, as well as cushioning and girm grip for good ergonomics. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Includes FREE certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds and blue for Nm.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrench CCM 600Nm - 810794 - Sturtevant Richmont
Carol Stream, IL, USA
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrench CCM 600Nm
810794
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrench CCM 600Nm 810794
Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability to engage fasteners with different types of heads is needed A socket cannot be used on some of the fasteners to be tightened It is desirable to minimize the number of torque wrenches in the location These conditions are frequently found in maintenance applications of varying types, and in some assembly operations. When they are encountered, the CCM-Series tools are often an excellent choice. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. S/R Dovetail connects with over 100 S/R Interchangeable Heads for amazing versatillity. Strong audible and tactile impulse when the set torque is achieved. Tools of 150 foot-pounds/200 Nm capacity and below are calibrated for use with S/R Interchangeable Heads of 1 7/16” CCL (Common Center Line); tools above those levels are calibrated for use with S/R Interchangeable Heads of 3 7/8” CCL. When switching among heads of the same CCL, the heads may be interchanged with no need for recalibration. Excellent audible and tactile impulse when set torque is achieved. Neoprene rubber grip offers oil and chemical resistance, as well as cushioning and girm grip for good ergonomics. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Includes FREE certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds and blue for Nm.

Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series

Applications

The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when:

  • The ability to change torque quickly is needed
  • The ability to engage fasteners with different types of heads is needed
  • A socket cannot be used on some of the fasteners to be tightened
  • It is desirable to minimize the number of torque wrenches in the location

These conditions are frequently found in maintenance applications of varying types, and in some assembly operations. When they are encountered, the CCM-Series tools are often an excellent choice.

Features and Characteristics

  • Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789.
  • S/R Dovetail connects with over 100 S/R Interchangeable Heads for amazing versatillity.
  • Strong audible and tactile impulse when the set torque is achieved.
  • Tools of 150 foot-pounds/200 Nm capacity and below are calibrated for use with S/R Interchangeable Heads of 1 7/16” CCL (Common Center Line); tools above those levels are calibrated for use with S/R Interchangeable Heads of 3 7/8” CCL. When switching among heads of the same CCL, the heads may be interchanged with no need for recalibration.
  • Excellent audible and tactile impulse when set torque is achieved.
  • Neoprene rubber grip offers oil and chemical resistance, as well as cushioning and girm grip for good ergonomics.
  • Fast adjustment – takes the fewest grip rotations of any tool to reach full scale.
  • Includes FREE certification from our ISO/IEC 17025 Accredited Calibration Laboratory!
  • Aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds and blue for Nm.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Wrenches
Product Number 810794
Product Name Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrench CCM 600Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2548265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details