Sturtevant Richmont Preset Torque Screwdrivers PM-5 810007

Description
Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly operations and for maintenance tool kits for electronic and electro-mechanical products. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Incredibly durable; many owners have experienced a service life of 10+ years! Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Preset torque using torque tester, lock setting and insert bit to use. Can be set in any unit of torque measurement. Long shaft for use in limited-access applications. Uses standard bits, adapters and sockets - 1/4” female hex drive Polished aluminum exterior. Anti-backlash design enhances repeatability. Can be ordered preset from factory with certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory.
Description
Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly operations and for maintenance tool kits for electronic and electro-mechanical products. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Incredibly durable; many owners have experienced a service life of 10+ years! Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Preset torque using torque tester, lock setting and insert bit to use. Can be set in any unit of torque measurement. Long shaft for use in limited-access applications. Uses standard bits, adapters and sockets - 1/4” female hex drive Polished aluminum exterior. Anti-backlash design enhances repeatability. Can be ordered preset from factory with certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory.

Suppliers

Company
Product
Description
Supplier Links
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Carol Stream, IL, USA
Preset Torque Screwdrivers PM-5
810007
Preset Torque Screwdrivers PM-5 810007
Preset Torque Screwdrivers - PM Series Applications The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly operations and for maintenance tool kits for electronic and electro-mechanical products. Features and Characteristics Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Incredibly durable; many owners have experienced a service life of 10+ years! Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved. Preset torque using torque tester, lock setting and insert bit to use. Can be set in any unit of torque measurement. Long shaft for use in limited-access applications. Uses standard bits, adapters and sockets - 1/4” female hex drive Polished aluminum exterior. Anti-backlash design enhances repeatability. Can be ordered preset from factory with certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory.

Preset Torque Screwdrivers - PM Series

Applications

The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where:

  • High repeatability for low torque is needed.
  • Excellent durability and versatility are needed.

These needs are common in high-precision assembly operations and for maintenance tool kits for electronic and electro-mechanical products.

Features and Characteristics

  • Bi-directional Accuracy of +/- 6% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789.
  • Incredibly durable; many owners have experienced a service life of 10+ years!
  • Operator cannot overtorque. Clutch releases automatically when desired torque has been achieved.
  • Preset torque using torque tester, lock setting and insert bit to use.
  • Can be set in any unit of torque measurement.
  • Long shaft for use in limited-access applications.
  • Uses standard bits, adapters and sockets - 1/4” female hex drive
  • Polished aluminum exterior.
  • Anti-backlash design enhances repeatability.
  • Can be ordered preset from factory with certificate of calibration from our ISO/IEC 17025 Accredited Calibration Laboratory.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Screwdrivers (hand tool)
Product Number 810007
Product Name Preset Torque Screwdrivers PM-5
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details